Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
PCI Bus Type | Signal Switch |
---|---|
PCI Express Base Spec | PCIe 1.0 |
Digital IC Case | BGA |
No. of Pins | 48Pins |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2212 |
Communication Function | PCIe Switch |
Control Interface | PCIe |
Data Rate Max | 2.5Gbps |
No. of I/O's | 32I/O's |
No. of Lanes | 2 |
Operating Temperature Range | 0°C to +85°C |
Supply Current | 160µA |
Supply Voltage Range | 1.7V to 1.9V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a TS2PCIE2212ZAHR?
Additional datasheets, footprints and schematics for TS2PCIE2212ZAHR are listed on our Part Details page. You can also find images and similar parts to TS2PCIE2212ZAHR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS2PCIE2212ZAHR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS2PCIE2212ZAHR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS2PCIE2212ZAHR fall under?
The TS2PCIE2212ZAHR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TS2PCIE2212ZAHR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS2PCIE2212ZAHR you can contact the distributor directly for product support, shipping queries etc.
Is the TS2PCIE2212ZAHR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS2PCIE2212ZAHR have stock available?
There is no stock from authorised distributors for TS2PCIE2212ZAHR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS2PCIE2212ZAHR often in real-time on the comparison pages.
What if I can't find stock of TS2PCIE2212ZAHR?
You can fill out our help required form which you can use to request a quote for TS2PCIE2212ZAHR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.