TS25D Electrical Installation & Electrical Test Equipment by Fluke Corporation

TEST SET TELEPHONE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$328.60

Distributor Stock
Logo for Farnell
Farnell
from US$375.89
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$640.55
2
in stock
Buy Now
Logo for element14
element14
from US$328.60
2
in stock
Buy Now

Specifications

Voltage Measuring Range AC -
Meter Display Type LCD
Operating Temperature Min 0°C
Operating Temperature Max 50°C
Product Range -
Plug Type -
SVHC No SVHC (15-Jun-2015)
Operating Temperature Range 0°C to +50°C

Alternative Descriptions

Test Set, Telephone | Newark Electronics
TEST SET, TELEPHONE | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TS25D?

Additional datasheets, footprints and schematics for TS25D are listed on our Part Details page. You can also find images and similar parts to TS25D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TS25D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS25D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TS25D fall under?

The TS25D is listed under Test & Measurement > Electrical Installation & Electrical Test Equipment > Continuity Testers.

Can I view similar or alternative parts?

You can view similar parts to TS25D when available in the Continuity Testers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TS25D you can contact the distributor directly for product support, shipping queries etc.

Is the TS25D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TS25D have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TS25D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TS25D often in real-time on the comparison pages.

What if I can't find stock of TS25D?

You can fill out our help required form which you can use to request a quote for TS25D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay