Status: | Unknown |
---|---|
Series: | TS Series |
RoHS: | Unknown |
Thermostat Type | - |
---|---|
Operating Temperature Min | 50°C |
Operating Temperature Max | 200°C |
Contact Rating | 20A at 250VAC |
Contact Operation | - |
Thermostat Mounting | Panel |
Approvals & Standards | - |
Product Range | TS Series |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Operating Temperature Min | 50°C |
---|---|
Operating Temperature Max | 200°C |
Contact Rating | 20A at 250VAC |
Thermostat Mounting | Panel |
RoHS Compliant | Yes |
Capillary Thermostat, 50-200 Deg C, 20A | Newark Electronics |
Where can I find additional details, specifications and documents for a TS-200S R?
Additional datasheets, footprints and schematics for TS-200S R are listed on our Part Details page. You can also find images and similar parts to TS-200S R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS-200S R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS-200S R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS-200S R fall under?
The TS-200S R is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to TS-200S R when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS-200S R you can contact the distributor directly for product support, shipping queries etc.
Is the TS-200S R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS-200S R have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TS-200S R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS-200S R often in real-time on the comparison pages.
What if I can't find stock of TS-200S R?
You can fill out our help required form which you can use to request a quote for TS-200S R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.