Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RAM Memory Size | 8GB |
---|---|
Memory Speed | 1333MHz |
Module Memory | PC3-10600 |
RAM Module Type | DDR3 SO-DIMM |
Memory Application | Notebook SODIMM |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Memory Capacity | 8GB |
Memory, 8Gb, Sodimm, Ddr3, 1333Mhz | Newark Electronics |
MEMORY, 8GB, SODIMM, DDR3, 1333MHZ | element14 |
Where can I find additional details, specifications and documents for a TS1GSK64V3H?
Additional datasheets, footprints and schematics for TS1GSK64V3H are listed on our Part Details page. You can also find images and similar parts to TS1GSK64V3H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS1GSK64V3H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS1GSK64V3H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS1GSK64V3H fall under?
The TS1GSK64V3H is listed under Office Computer & Networking Products > Computer Products > RAM Memory Modules.
Can I view similar or alternative parts?
You can view similar parts to TS1GSK64V3H when available in the RAM Memory Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS1GSK64V3H you can contact the distributor directly for product support, shipping queries etc.
Is the TS1GSK64V3H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS1GSK64V3H have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TS1GSK64V3H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS1GSK64V3H often in real-time on the comparison pages.
What if I can't find stock of TS1GSK64V3H?
You can fill out our help required form which you can use to request a quote for TS1GSK64V3H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.