Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Buck (Step Down) |
---|---|
No. of Outputs | 1Outputs |
Output Current | 300mA |
Output Voltage | 36V |
Driver Case Style | SOT-25 |
No. of Pins | 5Pins |
Input Voltage Min | 6V |
Input Voltage Max | 40V |
Switching Frequency | 180kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Device Type | LED |
Dimming Control Type | PWM |
Efficiency | 92% |
Input Voltage | 6V to 40V |
LED Driver Application | Backlighting Flashlight |
Operating Temperature Range | -40°C to +85°C |
Topology | Buck (Step Down) |
IC, LED DRIVER, WHITE, BUCK, 5SOT25 | element14 |
Where can I find additional details, specifications and documents for a TS19372CX5 RF?
Additional datasheets, footprints and schematics for TS19372CX5 RF are listed on our Part Details page. You can also find images and similar parts to TS19372CX5 RF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS19372CX5 RF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS19372CX5 RF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS19372CX5 RF fall under?
The TS19372CX5 RF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TS19372CX5 RF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS19372CX5 RF you can contact the distributor directly for product support, shipping queries etc.
Is the TS19372CX5 RF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS19372CX5 RF have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TS19372CX5 RF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS19372CX5 RF often in real-time on the comparison pages.
What if I can't find stock of TS19372CX5 RF?
You can fill out our help required form which you can use to request a quote for TS19372CX5 RF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.