Status: | Unknown |
---|---|
Series: | TS Series |
RoHS: | Unknown |
Prices starting from US$36.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$36.81
|
No stock
|
Buy Now |
Thermostat Type | - |
---|---|
Operating Temperature Min | 30°C |
Operating Temperature Max | 150°C |
Contact Rating | 20A at 250VAC |
Contact Operation | - |
Thermostat Mounting | Panel |
Approvals & Standards | - |
Product Range | TS Series |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Operating Temperature Min | 30°C |
---|---|
Operating Temperature Max | 150°C |
Contact Rating | 20A at 250VAC |
Thermostat Mounting | Panel |
RoHS Compliant | Yes |
THERMOSTAT, 30-150 DEG C, 20A/250V | Farnell |
Where can I find additional details, specifications and documents for a TS-150S R?
Additional datasheets, footprints and schematics for TS-150S R are listed on our Part Details page. You can also find images and similar parts to TS-150S R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS-150S R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS-150S R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS-150S R fall under?
The TS-150S R is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to TS-150S R when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS-150S R you can contact the distributor directly for product support, shipping queries etc.
Is the TS-150S R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS-150S R have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TS-150S R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS-150S R often in real-time on the comparison pages.
What if I can't find stock of TS-150S R?
You can fill out our help required form which you can use to request a quote for TS-150S R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.