Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
1,359
in stock
|
Buy Now | |
Texas Instruments
from US$0.23
|
51,085
in stock
|
Buy Now | |
RS
from US$0.66
|
5,960
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
2,810
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
1,359
in stock
|
Buy Now | |
element14
from US$0.30
|
1,359
in stock
|
Buy Now |
Analogue Switch Type | SPST - NC |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 47ohm |
Supply Voltage Range | ± 1V to ± 6V |
Analogue Switch Case | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
±6-V dual-supply, 1:1 (SPST), 1-channel general-purpose analog switch (active low) | Texas Instruments |
Analog Switch Single, TS12A4517DBVR | RS |
Analogue Switch, Single, Spst-Nc, Sot23 | Newark Electronics |
ANALOGUE SWITCH, SINGLE, SPST-NC, SOT23 | element14 |
Where can I find additional details, specifications and documents for a TS12A4517DBVR .?
Additional datasheets, footprints and schematics for TS12A4517DBVR . are listed on our Part Details page. You can also find images and similar parts to TS12A4517DBVR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS12A4517DBVR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS12A4517DBVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS12A4517DBVR . fall under?
The TS12A4517DBVR . is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to TS12A4517DBVR . when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS12A4517DBVR . you can contact the distributor directly for product support, shipping queries etc.
Is the TS12A4517DBVR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS12A4517DBVR . have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for TS12A4517DBVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS12A4517DBVR . often in real-time on the comparison pages.
What if I can't find stock of TS12A4517DBVR .?
You can fill out our help required form which you can use to request a quote for TS12A4517DBVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.