TS12A4514DBVR . Part Information
Details for TS12A4514DBVR . by Texas Instruments
Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches

Buy TS12A4514DBVR Directly from Texas Instruments (91925 in stock) at $0.1700
Part Downloads

Part Specifications
No. of Channels | 1Channels |
Analogue Switch Type | SPST |
On State Resistance Max | 10ohm |
Supply Voltage Range | 2V to 12V |
Analogue Switch Case | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | SOT-23 |
Alternative Part Descriptions
- ANALOGUE SWITCH, SINGLE, SPST, SOT-23-5; No. of Channels:1Channels; Analogue Switch Type:SPST; On State Resistance Max:10ohm; Supply Voltage Range:2V to 12V; Analogue Switch Case:SOT-23; No. of Pins:5Pins; Operating Temperature RoHS Compliant: Yes | Newark Electronics
- 12-V, 1:1 (SPST), 1-channel general-purpose analog switch (active high) | Texas Instruments
Viewing Distributors for TS12A4514DBVR .
Loading...
Loading Results for TS12A4514DBVR .