TS12A12511DGKR . Part Information
Details for TS12A12511DGKR . by Texas Instruments
Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches

Buy TS12A12511DGKR Directly from Texas Instruments (3499 in stock) at $0.5500
Part Downloads

Part Specifications
Analogue Switch Type | SPDT |
No. of Channels | 1Channels |
On State Resistance Max | 8ohm |
Supply Voltage Range | 2.7V to 12V ± 2.7V to ± 6V |
Analogue Switch Case | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- 12V 5 Ohm SPDT Analog Switch VSSOP8 | RS Components
- ANALOGUE SWITCH, SINGLE, SPDT, VSSOP-8; No. of Channels:1Channels; Analogue Switch Type:SPDT; On State Resistance Max:8ohm; Supply Voltage Range:2.7V to 12V, ± 2.7V to ± 6V; Analogue Switch Case:VSSOP; No. of Pins:8Pins; Operating RoHS Compliant: Yes | Newark Electronics
- 12-V, 2:1 (SPDT), 1-channel analog switch with negative signaling capability | Texas Instruments
- Texas Instruments TS12A12511DGKR Multiplexer Entegresi, Tek SPDT, 2,7 → 12 V, 8-Pinli VSSOP | RS Components TR
- 12V 5 Ohm SPDT Analog Switch VSSOP8 | RS Components IT
Viewing Distributors for TS12A12511DGKR .
Loading...
Loading Results for TS12A12511DGKR .