Status: | Unknown |
---|---|
Series: | TS Series |
RoHS: | Unknown |
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | TS Series |
Contact Current Max | 6A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 125V |
Status: | Unknown |
---|---|
Series: | TS Series |
RoHS: | Unknown |
Switch Operation | On-(On) |
---|---|
Contact Configuration | SPDT |
Illumination | Non Illuminated |
Product Range | TS Series |
Contact Current Max | 6A |
Switch Mounting | Panel Mount |
Contact Voltage AC Nom | 125V |
Where can I find additional details, specifications and documents for a TS126SZQ2?
Additional datasheets, footprints and schematics for TS126SZQ2 are listed on our Part Details page. You can also find images and similar parts to TS126SZQ2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS126SZQ2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS126SZQ2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS126SZQ2 fall under?
The TS126SZQ2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TS126SZQ2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS126SZQ2 you can contact the distributor directly for product support, shipping queries etc.
Is the TS126SZQ2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS126SZQ2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for TS126SZQ2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS126SZQ2 often in real-time on the comparison pages.
What if I can't find stock of TS126SZQ2?
You can fill out our help required form which you can use to request a quote for TS126SZQ2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.