Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
No stock
|
Buy Now |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Bias Current | - |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Bandwidth | - |
Supply Voltage Min | 2V |
Supply Voltage Max | 25V |
Input Offset Voltage | 30µV |
CMRR | 150dB |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
CURRENT SENSE AMPLIFIER, SOT-23-5 | Farnell |
Where can I find additional details, specifications and documents for a TS1102-200EG5?
Additional datasheets, footprints and schematics for TS1102-200EG5 are listed on our Part Details page. You can also find images and similar parts to TS1102-200EG5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TS1102-200EG5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TS1102-200EG5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TS1102-200EG5 fall under?
The TS1102-200EG5 is listed under Semiconductors - ICs > Amplifiers & Comparators > Current Sense Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to TS1102-200EG5 when available in the Current Sense Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TS1102-200EG5 you can contact the distributor directly for product support, shipping queries etc.
Is the TS1102-200EG5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TS1102-200EG5 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TS1102-200EG5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TS1102-200EG5 often in real-time on the comparison pages.
What if I can't find stock of TS1102-200EG5?
You can fill out our help required form which you can use to request a quote for TS1102-200EG5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.