Status: | Unknown |
---|---|
Series: | TRTEHCBS Series |
RoHS: | Compliant |
PCB Support Type | Edge Holding |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 6.4mm |
External Width | 7.1mm |
Product Range | TRTEHCBS Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Pcb Spacer/Support, 6.4Mm, Nylon 6.6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TRTEHCBS-4-01?
Additional datasheets, footprints and schematics for TRTEHCBS-4-01 are listed on our Part Details page. You can also find images and similar parts to TRTEHCBS-4-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRTEHCBS-4-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRTEHCBS-4-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRTEHCBS-4-01 fall under?
The TRTEHCBS-4-01 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to TRTEHCBS-4-01 when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRTEHCBS-4-01 you can contact the distributor directly for product support, shipping queries etc.
Is the TRTEHCBS-4-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TRTEHCBS-4-01 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TRTEHCBS-4-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRTEHCBS-4-01 often in real-time on the comparison pages.
What if I can't find stock of TRTEHCBS-4-01?
You can fill out our help required form which you can use to request a quote for TRTEHCBS-4-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.