Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | TRSF3232 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 3232 |
Data Rate | 1Mbps |
Line Bus Drive Receive Transceiver Type | Line Driver/Receiver |
Operating Temperature Range | -40°C to +85°C |
Propagation Delay | 300ns |
Supply Current | 300µA |
Supply Voltage Range | 3V to 5.5V |
Termination Type | Surface Mount Device |
Dual Transmitter/Receiver RS-232 16-Pin SOIC | Holdelec |
RS232, 1MBIT, LINE DRIV/REC, 16SOIC | Farnell |
Rs232, 1Mbit, Line Driv/Rec, 16Soic | Newark Electronics |
Dual Transmitter/Receiver RS-232 16-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a TRSF3232EID .?
Additional datasheets, footprints and schematics for TRSF3232EID . are listed on our Part Details page. You can also find images and similar parts to TRSF3232EID . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRSF3232EID . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRSF3232EID . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRSF3232EID . fall under?
The TRSF3232EID . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TRSF3232EID . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRSF3232EID . you can contact the distributor directly for product support, shipping queries etc.
Is the TRSF3232EID . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRSF3232EID . have stock available?
There is no stock from authorised distributors for TRSF3232EID ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRSF3232EID . often in real-time on the comparison pages.
What if I can't find stock of TRSF3232EID .?
You can fill out our help required form which you can use to request a quote for TRSF3232EID . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.