Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 3Drivers |
No. of Receivers | 5Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | TRS3243E |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 3243 |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 3V to 5.5V |
Termination Type | Surface Mount Device |
Ic, Multich Rs232 Dvr/Rcvr 28Ssop | Newark Electronics |
IC, MULTICH RS232 DVR/RCVR 28SSOP | element14 |
Where can I find additional details, specifications and documents for a TRS3243ECDB?
Additional datasheets, footprints and schematics for TRS3243ECDB are listed on our Part Details page. You can also find images and similar parts to TRS3243ECDB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRS3243ECDB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRS3243ECDB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRS3243ECDB fall under?
The TRS3243ECDB is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TRS3243ECDB when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRS3243ECDB you can contact the distributor directly for product support, shipping queries etc.
Is the TRS3243ECDB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRS3243ECDB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TRS3243ECDB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRS3243ECDB often in real-time on the comparison pages.
What if I can't find stock of TRS3243ECDB?
You can fill out our help required form which you can use to request a quote for TRS3243ECDB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.