Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Driver Case Style | VQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
IC Generic Number | TRS3122E |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
1.65- to 5.5-V 1Mbps RS-232 line driver/receiver with logic supply pin & +/-15-kV IEC-ESD protection | Texas Instruments |
Rs232 Transceiver, Dual, 1Mbps, Vqfn-24 | Newark Electronics |
RS232 TRANSCEIVER, DUAL, 1MBPS, VQFN-24 | element14 |
Where can I find additional details, specifications and documents for a TRS3122ERGET .?
Additional datasheets, footprints and schematics for TRS3122ERGET . are listed on our Part Details page. You can also find images and similar parts to TRS3122ERGET . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRS3122ERGET . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRS3122ERGET . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRS3122ERGET . fall under?
The TRS3122ERGET . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TRS3122ERGET . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRS3122ERGET . you can contact the distributor directly for product support, shipping queries etc.
Is the TRS3122ERGET . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRS3122ERGET . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TRS3122ERGET ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRS3122ERGET . often in real-time on the comparison pages.
What if I can't find stock of TRS3122ERGET .?
You can fill out our help required form which you can use to request a quote for TRS3122ERGET . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.