Status: | Unknown |
---|---|
Series: | TRLCBSB Series |
RoHS: | Compliant |
PCB Support Type | Lock-In Support For Base |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 32.4mm |
External Width | 4.45mm |
Product Range | TRLCBSB Series |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Pcb Spacer/Support, Nylon 6.6, 32.4Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a TRLCBSB-14-01A?
Additional datasheets, footprints and schematics for TRLCBSB-14-01A are listed on our Part Details page. You can also find images and similar parts to TRLCBSB-14-01A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRLCBSB-14-01A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRLCBSB-14-01A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRLCBSB-14-01A fall under?
The TRLCBSB-14-01A is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to TRLCBSB-14-01A when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRLCBSB-14-01A you can contact the distributor directly for product support, shipping queries etc.
Is the TRLCBSB-14-01A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TRLCBSB-14-01A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TRLCBSB-14-01A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRLCBSB-14-01A often in real-time on the comparison pages.
What if I can't find stock of TRLCBSB-14-01A?
You can fill out our help required form which you can use to request a quote for TRLCBSB-14-01A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.