Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 50V |
Tantalum Capacitor Case | 2312 [6032 Metric] |
Product Range | - |
Capacitance Tolerance | ± 10% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
ESR | 1.4ohm |
Manufacturer Size Code | C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
Capacitor Case Style | 2312 [6032 Metric] |
Capacitor Mounting | SMD |
Capacitor Terminals | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Trj Tantalum Chips Rohs Compliant: Yes |Kyocera Avx TRJC335K050RRJ | Newark Electronics |
Surface Mount Tantalum Capacitor, 3.3 uF, 50 V, ± 10%, -55 °C, 125 °C, 2312 [6032-28 Metric] | Avnet America |
Tantalum - NTP Conformal3.3 uF,50 V | AVX TRJC335K050RRJ | RS Americas |
CAP, 3.3µF, 50V, 10%, 2312, SMD | element14 |
Surface Mount Tantalum Capacitor, 3.3 uF, 50 V, � 10%, -55 �C, 125 �C, 2312 [6032-28 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a TRJC335K050RRJ?
Additional datasheets, footprints and schematics for TRJC335K050RRJ are listed on our Part Details page. You can also find images and similar parts to TRJC335K050RRJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRJC335K050RRJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRJC335K050RRJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRJC335K050RRJ fall under?
The TRJC335K050RRJ is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to TRJC335K050RRJ when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRJC335K050RRJ you can contact the distributor directly for product support, shipping queries etc.
Is the TRJC335K050RRJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRJC335K050RRJ have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for TRJC335K050RRJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRJC335K050RRJ often in real-time on the comparison pages.
What if I can't find stock of TRJC335K050RRJ?
You can fill out our help required form which you can use to request a quote for TRJC335K050RRJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.