Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
For Use With | - |
---|---|
Accessory Type | Redundancy Module |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
No. of Outputs | 1Outputs |
Output Power Max | 10W |
Power Supply Output Type | Fixed |
Where can I find additional details, specifications and documents for a TRIO-DIODE 48 DC/2X10/1X20?
Additional datasheets, footprints and schematics for TRIO-DIODE 48 DC/2X10/1X20 are listed on our Part Details page. You can also find images and similar parts to TRIO-DIODE 48 DC/2X10/1X20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRIO-DIODE 48 DC/2X10/1X20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRIO-DIODE 48 DC/2X10/1X20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRIO-DIODE 48 DC/2X10/1X20 fall under?
The TRIO-DIODE 48 DC/2X10/1X20 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to TRIO-DIODE 48 DC/2X10/1X20 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRIO-DIODE 48 DC/2X10/1X20 you can contact the distributor directly for product support, shipping queries etc.
Is the TRIO-DIODE 48 DC/2X10/1X20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRIO-DIODE 48 DC/2X10/1X20 have stock available?
There is no stock from authorised distributors for TRIO-DIODE 48 DC/2X10/1X20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRIO-DIODE 48 DC/2X10/1X20 often in real-time on the comparison pages.
What if I can't find stock of TRIO-DIODE 48 DC/2X10/1X20?
You can fill out our help required form which you can use to request a quote for TRIO-DIODE 48 DC/2X10/1X20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.