Status: | Unknown |
---|---|
Series: | PolySwitch TRF600 Series |
RoHS: | Unknown |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch TRF600 Series |
Holding Current | 150mA |
Tripping Current | 300mA |
Voltage Rating | 250VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jun-2015) |
Approval Bodies | CSA TUV |
Approval Category | UL Recognised |
Carrying Current Max | 3A |
External Depth | 4.6mm |
External Length / Height | 12.5mm |
External Width | 9mm |
Height | 12.5mm |
Holding Current Max Ih | 0.15A |
Initial Resistance Max | 10ohm |
Initial Resistance Min | 6ohm |
Interrupt Current Max | 3A |
Lead Length | 4.7mm |
Lead Spacing | 5mm |
Operating Voltage | 250V |
PTC Fuse Case Style | Radial Leaded |
Resistance | 17ohm |
Thermistor Type | PTC Resettable Fuse |
Status: | Unknown |
---|---|
Series: | PolySwitch TRF600 Series |
RoHS: | Unknown |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PolySwitch TRF600 Series |
Holding Current | 150mA |
Tripping Current | 300mA |
Voltage Rating | 250VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
TRF600 Series 250 V 0.15 A Ihold Through Hole Radial PolySwitch Resettable Fuse | Future Electronics |
FUSE, RESETTABLE PTC, 250VDC, 0.15A, TH | element14 |
Where can I find additional details, specifications and documents for a TRF600-150?
Additional datasheets, footprints and schematics for TRF600-150 are listed on our Part Details page. You can also find images and similar parts to TRF600-150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRF600-150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRF600-150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRF600-150 fall under?
The TRF600-150 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to TRF600-150 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRF600-150 you can contact the distributor directly for product support, shipping queries etc.
Is the TRF600-150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRF600-150 have stock available?
Authorised distributors including TTI Europe, Future Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for TRF600-150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRF600-150 often in real-time on the comparison pages.
What if I can't find stock of TRF600-150?
You can fill out our help required form which you can use to request a quote for TRF600-150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.