Status: | Unknown |
---|---|
Series: | TRCBSB Series |
RoHS: | Compliant |
PCB Support Type | Lock-In Support For Base |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 19.1mm |
External Width | 7.1mm |
Product Range | TRCBSB Series |
SVHC | No SVHC (15-Jan-201 |
RoHS Compliant | Yes |
Pcb Spacer/Support, 19.1Mm, Nylon 6.6 | Newark Electronics |
Where can I find additional details, specifications and documents for a TRCBSB-12-01A2-RT?
Additional datasheets, footprints and schematics for TRCBSB-12-01A2-RT are listed on our Part Details page. You can also find images and similar parts to TRCBSB-12-01A2-RT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRCBSB-12-01A2-RT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRCBSB-12-01A2-RT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRCBSB-12-01A2-RT fall under?
The TRCBSB-12-01A2-RT is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to TRCBSB-12-01A2-RT when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRCBSB-12-01A2-RT you can contact the distributor directly for product support, shipping queries etc.
Is the TRCBSB-12-01A2-RT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TRCBSB-12-01A2-RT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TRCBSB-12-01A2-RT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRCBSB-12-01A2-RT often in real-time on the comparison pages.
What if I can't find stock of TRCBSB-12-01A2-RT?
You can fill out our help required form which you can use to request a quote for TRCBSB-12-01A2-RT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.