TRC-75-2 Cable, Wire & Assemblies by L-com

TRIAX CABLE 75 OHM .245 OD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.00

Distributor Stock
Logo for Newark
Newark
from US$8.56
No stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$3.00
4,798
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Alternative Descriptions

Triax Cable 75 Ohm .245 Od/Mt |L-Com TRC-75-2 | Newark Electronics


TRC-75-2 Triaxial Cable by Trompeter Electronics

TRIAXIAL CABLE, 34AWG, 6.223MM OD, 75 OHM, PER FT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Wire Gauge 34AWG
Impedance 75ohm
External Diameter 6.223mm

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TRC-75-2?

Additional datasheets, footprints and schematics for TRC-75-2 are listed on our Part Details page. You can also find images and similar parts to TRC-75-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TRC-75-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRC-75-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TRC-75-2 fall under?

The TRC-75-2 is listed under Cable, Wire & Cable Assemblies > More Cable, Wire & Assemblies.

Can I view similar or alternative parts?

You can view similar parts to TRC-75-2 when available in the More Cable, Wire & Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TRC-75-2 you can contact the distributor directly for product support, shipping queries etc.

Is the TRC-75-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TRC-75-2 have stock available?

Authorised distributors including Electro Enterprises, Newark Electronics and Avnet America have stock available or on a lead time for TRC-75-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TRC-75-2 often in real-time on the comparison pages.

What if I can't find stock of TRC-75-2?

You can fill out our help required form which you can use to request a quote for TRC-75-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay