TRC-50-1 Triaxial Cable by Trompeter Electronics

TRIAXIAL CABLE, 36AWG, 50 OHM, PER FT

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.50

Distributor Stock
Logo for Newark
Newark
from US$6.27
No stock
Buy Now
Logo for Electro Enterprises
Electro Enterprises
from US$2.50
8,899
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Wire Gauge 36AWG
No. of Max Strands x Strand Size 7 x 36AWG
Impedance 50ohm
External Diameter 0.156"
RoHS Compliant Yes


TRC-50-1 Cable, Wire & Assemblies by L-com

TRIAX CABLE 50 OHM.156" OD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Triax Cable 50 Ohm.156" Od |L-Com TRC-50-1 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a TRC-50-1?

Additional datasheets, footprints and schematics for TRC-50-1 are listed on our Part Details page. You can also find images and similar parts to TRC-50-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TRC-50-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRC-50-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TRC-50-1 fall under?

The TRC-50-1 is listed under Cable, Wire & Cable Assemblies > Triaxial Cable.

Can I view similar or alternative parts?

You can view similar parts to TRC-50-1 when available in the Triaxial Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TRC-50-1 you can contact the distributor directly for product support, shipping queries etc.

Is the TRC-50-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for TRC-50-1 have stock available?

Authorised distributors including Electro Enterprises, Newark Electronics and Avnet America have stock available or on a lead time for TRC-50-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TRC-50-1 often in real-time on the comparison pages.

What if I can't find stock of TRC-50-1?

You can fill out our help required form which you can use to request a quote for TRC-50-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay