Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bumper / Feet Mounting | Screw |
---|---|
Bumper / Feet Material | ABS (Acrylonitrile Butadiene Styrene) |
Height | 10mm |
Bumper / Feet Style | Round |
Bumper / Feet Color | Black |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Feet, Screw, Abs, Black, 10Mm | Newark Electronics |
FEET, SCREW, ABS, BLACK, 10MM, PK50 | element14 |
Where can I find additional details, specifications and documents for a TRBF-1001?
Additional datasheets, footprints and schematics for TRBF-1001 are listed on our Part Details page. You can also find images and similar parts to TRBF-1001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TRBF-1001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TRBF-1001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TRBF-1001 fall under?
The TRBF-1001 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to TRBF-1001 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TRBF-1001 you can contact the distributor directly for product support, shipping queries etc.
Is the TRBF-1001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TRBF-1001 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for TRBF-1001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TRBF-1001 often in real-time on the comparison pages.
What if I can't find stock of TRBF-1001?
You can fill out our help required form which you can use to request a quote for TRBF-1001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.