Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | PVC |
---|---|
Jacket Colour | Brown |
Wire Gauge | - |
Conductor Area CSA | 16mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | - |
Voltage Rating | - |
Conductor Material | Copper |
External Diameter | 9mm |
Approval Specification | - |
Product Range | - |
Cable Type | Tri Rated |
Current Rating | 105A |
Operating Temperature Max | 105°C |
WIRE, TRI RATED, BROWN, 16MM, 100M | element14 |
Where can I find additional details, specifications and documents for a T/RATED 16MM BRN 100M?
Additional datasheets, footprints and schematics for T/RATED 16MM BRN 100M are listed on our Part Details page. You can also find images and similar parts to T/RATED 16MM BRN 100M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for T/RATED 16MM BRN 100M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view T/RATED 16MM BRN 100M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does T/RATED 16MM BRN 100M fall under?
The T/RATED 16MM BRN 100M is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to T/RATED 16MM BRN 100M when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the T/RATED 16MM BRN 100M you can contact the distributor directly for product support, shipping queries etc.
Is the T/RATED 16MM BRN 100M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for T/RATED 16MM BRN 100M have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for T/RATED 16MM BRN 100M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for T/RATED 16MM BRN 100M often in real-time on the comparison pages.
What if I can't find stock of T/RATED 16MM BRN 100M?
You can fill out our help required form which you can use to request a quote for T/RATED 16MM BRN 100M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.