Status: | Unknown |
---|---|
Series: | TR Series |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | 22?10AWG Insulated Butted/Brazed Seam & Non-insulated Crimp Terminals & Connectors |
Product Range | TR Series |
Ratchet Tool, 22-10 AWG, 11.5" x 9.5" x 1" (292 x 241 x 25.4 mm), 0.9 lb (0.4kg) | 3M TR-490 | RS Americas |
Crimp Tool ratchet 22-10AWG Scotchlok | RS |
Crimp Tool, Ratchet, Insulated & Non Insulated Terminals, Connectors | Newark Electronics |
CRIMP TOOL, RATCHET, INSULATED & NON INS | element14 |
Where can I find additional details, specifications and documents for a TR-490?
Additional datasheets, footprints and schematics for TR-490 are listed on our Part Details page. You can also find images and similar parts to TR-490 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TR-490 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TR-490 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TR-490 fall under?
The TR-490 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to TR-490 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TR-490 you can contact the distributor directly for product support, shipping queries etc.
Is the TR-490 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TR-490 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TR-490.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TR-490 often in real-time on the comparison pages.
What if I can't find stock of TR-490?
You can fill out our help required form which you can use to request a quote for TR-490 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.