Status: | Unknown |
---|---|
Series: | Brick 1025FA Series |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.80
|
1,060
in stock
|
Buy Now | |
Newark Electronics
from US$1.27
|
7,500
in stock
|
Buy Now | |
Rapid Electronics
from US$1.00
|
7,500
in stock
|
Buy Now | |
element14
from US$0.85
|
1,060
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
RS Americas
from US$1.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.93
|
-
|
Buy Now | |
Sager
from US$1.06
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Fuse Current | 1.5A |
---|---|
Product Range | Brick 1025FA Series |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 125V |
Blow Characteristic | Fast Acting |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 50A |
Breaking Capacity Current DC | 50A |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | Brick 1025FA Series |
RoHS: | Compliant |
Fuse Current | 1.5A |
---|---|
Product Range | Brick 1025FA Series |
Voltage Rating VAC | 250V |
Voltage Rating V DC | 125V |
Blow Characteristic | Fast Acting |
Fuse Case Style | SMD |
Breaking Capacity Current AC | 50A |
RoHS Compliant | Yes |
1025 1.5A Fast Acting Brick Fuse |Eaton Bussmann TR2/1025FA1.5-R | Newark Electronics |
Surface Mount Fuses 250VAC 60VDC 1.5A Brick Fuse | Rapid Electronics |
FUSE, SMD, FAST ACTING, 15A, 60VDC | element14 |
1025FA Series Fast-Acting 60 VDC/250 VAC 15 A 10.29 x 2.77 mm SMT BrickÔ Fuse | Future Electronics |
Fuse Chip 1.5A 250V Fast 2-Pin Solder Pad Surface Mount T/R | Avnet America |
1025 1.5A FAST ACTING BRICK FUSE | Eaton Electronics TR2/1025FA1.5-R | RS Americas |
Fuse Chip 15A 250VAC 60VDC Fast 2-Pin SMD T/R | Avnet Asia |
Surface Mount Fuses 250VAC/60VDC 15A Brick | Sager |
Board Mount Fuse, 250 V/125 VSurface Mount,Fast Blow,1.5 A2-SMD, Square End Block | Relay Specialties |
Where can I find additional details, specifications and documents for a TR2-1025FA1-5-R?
Additional datasheets, footprints and schematics for TR2-1025FA1-5-R are listed on our Part Details page. You can also find images and similar parts to TR2-1025FA1-5-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TR2-1025FA1-5-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TR2-1025FA1-5-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TR2-1025FA1-5-R fall under?
The TR2-1025FA1-5-R is listed under Bussmann Parts.
Can I view similar or alternative parts?
You can view similar parts to TR2-1025FA1-5-R when available in the Bussmann Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TR2-1025FA1-5-R you can contact the distributor directly for product support, shipping queries etc.
Is the TR2-1025FA1-5-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TR2-1025FA1-5-R have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TR2-1025FA1-5-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TR2-1025FA1-5-R often in real-time on the comparison pages.
What if I can't find stock of TR2-1025FA1-5-R?
You can fill out our help required form which you can use to request a quote for TR2-1025FA1-5-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.