Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Accessory Type | Dust Cap |
---|---|
For Use With | Ringlock Circular Connectors |
Connector Body Material | - |
Product Range | - |
Colour | Black |
Connector Type | Circular Industrial |
Current per Signal Contact Max | 13A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 5000Mohm |
Locking Ring | Copper Alloy |
Material | Nylon |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Range | 14 |
Where can I find additional details, specifications and documents for a TR14ADCR?
Additional datasheets, footprints and schematics for TR14ADCR are listed on our Part Details page. You can also find images and similar parts to TR14ADCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TR14ADCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TR14ADCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TR14ADCR fall under?
The TR14ADCR is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to TR14ADCR when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TR14ADCR you can contact the distributor directly for product support, shipping queries etc.
Is the TR14ADCR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TR14ADCR have stock available?
There is no stock from authorised distributors for TR14ADCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TR14ADCR often in real-time on the comparison pages.
What if I can't find stock of TR14ADCR?
You can fill out our help required form which you can use to request a quote for TR14ADCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.