TR134A Non-Rechargeable Batteries by Unknown

ALKALINE BATTERY, 6V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.54

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$15.54
-
Buy Now

Specifications

Battery Voltage 6V
Battery Technology Alkaline
Battery Capacity 600mAh
Battery Terminals Pressure Contact
External Diameter 17.1mm
External Height 66.5mm
RoHS Compliant NA

Alternative Descriptions

Alkaline Battery, 6V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TR134A?

Additional datasheets, footprints and schematics for TR134A are listed on our Part Details page. You can also find images and similar parts to TR134A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TR134A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TR134A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TR134A fall under?

The TR134A is listed under Batteries & Chargers > Batteries - Non-Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to TR134A when available in the Batteries - Non-Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TR134A you can contact the distributor directly for product support, shipping queries etc.

Is the TR134A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TR134A have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for TR134A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TR134A often in real-time on the comparison pages.

What if I can't find stock of TR134A?

You can fill out our help required form which you can use to request a quote for TR134A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.