Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Torch Type | Safety Light |
---|---|
Light Source | Xenon |
Lumen Output | 16lm |
Beam Effective Distance | 5m |
Power Source | LR20 Batteries x 2 |
Torch Body Material | Thermoplastic |
Product Range | - |
Where can I find additional details, specifications and documents for a TR-24B?
Additional datasheets, footprints and schematics for TR-24B are listed on our Part Details page. You can also find images and similar parts to TR-24B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TR-24B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TR-24B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TR-24B fall under?
The TR-24B is listed under Electrical & Lighting > Lighting > Torches Lanterns & Worklights.
Can I view similar or alternative parts?
You can view similar parts to TR-24B when available in the Torches Lanterns & Worklights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TR-24B you can contact the distributor directly for product support, shipping queries etc.
Is the TR-24B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TR-24B have stock available?
Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for TR-24B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TR-24B often in real-time on the comparison pages.
What if I can't find stock of TR-24B?
You can fill out our help required form which you can use to request a quote for TR-24B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.