Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensor Output | Closed Loop |
---|---|
Supply Voltage DC Min | 12V |
Supply Voltage DC Max | 15V |
Current Measuring Range DC | -150A to 150A |
Current Measuring Range AC | - |
Response Time | 2µs |
Accuracy % | 0.3% |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accuracy | ±0.3% of Ipn |
Current Consumption | 15mA |
Current Range AC | 100A |
Current Range DC | ±100A |
Frequency Max | 150kHz |
Supply Voltage Range DC | ± 12V to ± 15V |
CURRENT TRANSDUCER, CLOSEDLOOP, 100A | element14 |
Where can I find additional details, specifications and documents for a TQL100A?
Additional datasheets, footprints and schematics for TQL100A are listed on our Part Details page. You can also find images and similar parts to TQL100A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TQL100A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TQL100A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TQL100A fall under?
The TQL100A is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to TQL100A when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TQL100A you can contact the distributor directly for product support, shipping queries etc.
Is the TQL100A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TQL100A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for TQL100A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TQL100A often in real-time on the comparison pages.
What if I can't find stock of TQL100A?
You can fill out our help required form which you can use to request a quote for TQL100A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.