Status: | Unknown |
---|---|
Series: | TQ-SMD Series |
RoHS: | Unknown |
Coil Voltage | 3VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | TQ-SMD Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Relay, Signal, Dpdt, 30Vdc, 2A | Newark Electronics |
Relay Signal DPDT 125VAC 3VDC Solder Surface Mount Tube | Avnet America |
Signal RelayTQ relay | Panasonic Electronic Components TQ2SL-3V | RS Americas |
Signal Relay, 3 VDC, 2 ASMT, 2C DPDT2C DPDT, Single side stable | Relay Specialties |
Where can I find additional details, specifications and documents for a TQ2SL-3V?
Additional datasheets, footprints and schematics for TQ2SL-3V are listed on our Part Details page. You can also find images and similar parts to TQ2SL-3V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TQ2SL-3V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TQ2SL-3V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TQ2SL-3V fall under?
The TQ2SL-3V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to TQ2SL-3V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TQ2SL-3V you can contact the distributor directly for product support, shipping queries etc.
Is the TQ2SL-3V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TQ2SL-3V have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for TQ2SL-3V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TQ2SL-3V often in real-time on the comparison pages.
What if I can't find stock of TQ2SL-3V?
You can fill out our help required form which you can use to request a quote for TQ2SL-3V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.