Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.02
|
40
in stock
|
Buy Now | |
element14
from US$2.55
|
108
in stock
|
Buy Now | |
Newark Electronics
from US$2.52
|
107
in stock
|
Buy Now | |
Farnell
from US$3.03
|
107
in stock
|
Buy Now | |
Chip One Stop
from US$2.73
|
28
in stock
|
Buy Now | |
Avnet America
from US$2.16
|
-
|
Buy Now | |
RS Americas
from US$3.61
|
-
|
Buy Now | |
TTI Europe
from US$1.91
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Terminal Type | Surface-mount terminal |
---|---|
Contact Type | Standard type |
Operating Function | 2 coil latching type |
Rated Operating Power | 140mW |
Coil Voltage | 12V DC |
Surface-Mount Terminal Type | SA type |
Packing Quantity | Tube packing |
Protective Construction | Sealed Type |
Contact Mechanism | B.B.M |
Contact Arrangement | 2 Form C |
Contact Material | AgNi type+Au clad |
Nominal Switching Capacity (Resistive Load) | 2 A 30 V DC, 0.5 A 125 V AC |
Max. Switching Current | 2 A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 1,500 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Contact-Contact) (Initial) | 1,500 Vrms for 1min. (Detection current: 10mA.) |
Surge Breakdown Voltage (Initial): Between Open Contacts | 1,500 V (10 x 160µs) (FCC Part 68) |
Surge Breakdown Voltage (Initial): Between Contacts and Coil | 2,500 V (2 x 10µs) (Telcordia) |
Expected Life: Mechanical | Min. 108 (at 180 cpm) |
Expected Life: Electrical | Min. 105 (2 A 30 V DC resistive), Min. 2 x 105 (1 A 30 V DC resistive), Min. 105 (0.5 A 125 V AC resistive) (at 20 cpm) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F, Max. –40 to +70°C (2A) Max. –40 to +158°F (2A) Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Height (mm) | 5.6 |
Weight (Typ.) | Approx. 2 g .071 oz |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 1000 |
Set Voltage | 75%V or less of nominal voltage (Initial) |
Reset Voltage | 75%V or less of nominal voltage (Initial) |
RELAY, SIGNAL, DPDT, 30VDC, 2A | element14 |
Signal Relay, Tq-Smd Series, Latching Dual Coil, Dpdt, Smd, 2 A, 12 Vdc Rohs Compliant: Yes |Panasonic TQ2SA-L2-12V | Newark Electronics |
SMT relay,DPDT,2xlatch, 1A 12Vdc | RS |
Electromechanical Relay DPDT 2A 12VDC 1.028KOhm Surface Mount | Avnet America |
Relay, Surface Mount, 11.7 mA +/- 10 % (Operational) (Typ.), 12 VDC (Typ.) | Panasonic Electronic Components TQ2SA-L2-12V | RS Americas |
SIGNAL RELAY 12V 2A 2CO SMT | TTI Europe |
Signal Relay, 12 VDC, 2 ASMT, 2C DPDT2C DPDT, 2 coil latching | Relay Specialties |
Where can I find additional details, specifications and documents for a TQ2SA-L2-12V?
Additional datasheets, footprints and schematics for TQ2SA-L2-12V are listed on our Part Details page. You can also find images and similar parts to TQ2SA-L2-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TQ2SA-L2-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TQ2SA-L2-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TQ2SA-L2-12V fall under?
The TQ2SA-L2-12V is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > TQ Series Relays.
Can I view similar or alternative parts?
You can view similar parts to TQ2SA-L2-12V when available in the TQ Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TQ2SA-L2-12V you can contact the distributor directly for product support, shipping queries etc.
Is the TQ2SA-L2-12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TQ2SA-L2-12V have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Chip One Stop have stock available or on a lead time for TQ2SA-L2-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TQ2SA-L2-12V often in real-time on the comparison pages.
What if I can't find stock of TQ2SA-L2-12V?
You can fill out our help required form which you can use to request a quote for TQ2SA-L2-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.