Status: | Unknown |
---|---|
Series: | TQ-SMD Series |
RoHS: | Unknown |
Coil Voltage | 4.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | TQ-SMD Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 30V |
Contact Material | Silver |
Coil Resistance | 145ohm |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CSA UL |
Coil Current | 31mA |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 4.5V |
Contact Current Max | 2A |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 30V |
External Depth | 14mm |
External Height | 5.6mm |
External Width | 9mm |
SIGNAL RELAY 4.5V 3A | TTI Europe |
RELAY, SIGNAL, DPDT, 30VDC, 2A | Farnell |
Signal Relay, Tq-Smd Series, Non Latching, Dpdt, Smd, 2 A, 4.5 Vdc Rohs Compliant: Yes |Panasonic TQ2SA4-5ZJ | Newark Electronics |
Electromechanical Relay DPDT 2A 4.5VDC 145Ohm Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a TQ2SA4-5ZJ?
Additional datasheets, footprints and schematics for TQ2SA4-5ZJ are listed on our Part Details page. You can also find images and similar parts to TQ2SA4-5ZJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TQ2SA4-5ZJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TQ2SA4-5ZJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TQ2SA4-5ZJ fall under?
The TQ2SA4-5ZJ is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to TQ2SA4-5ZJ when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TQ2SA4-5ZJ you can contact the distributor directly for product support, shipping queries etc.
Is the TQ2SA4-5ZJ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TQ2SA4-5ZJ have stock available?
Authorised distributors including TTI Europe, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for TQ2SA4-5ZJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TQ2SA4-5ZJ often in real-time on the comparison pages.
What if I can't find stock of TQ2SA4-5ZJ?
You can fill out our help required form which you can use to request a quote for TQ2SA4-5ZJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.