Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal Type | Surface-mount terminal |
---|---|
Contact Type | Standard type |
Operating Function | Single side stable type |
Rated Operating Power | 140mW |
Coil Voltage | 3V DC |
Surface-Mount Terminal Type | SA type |
Packing Quantity | Tape and reel packing (Z) |
Protective Construction | Sealed Type |
Contact Mechanism | B.B.M |
Contact Arrangement | 2 Form C |
Contact Material | AgNi type+Au clad |
Pick-Up Voltage | 75%V or less of nominal voltage (Initial) |
Input side: Drop-out Voltage | 10%V or more of nominal voltage (Initial) |
Nominal Switching Capacity (Resistive Load) | 2 A 30 V DC, 0.5 A 125 V AC |
Max. Switching Current | 2 A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 1,500 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Contact-Contact) (Initial) | 1,500 Vrms for 1min. (Detection current: 10mA.) |
Surge Breakdown Voltage (Initial): Between Open Contacts | 1,500 V (10 x 160µs) (FCC Part 68) |
Surge Breakdown Voltage (Initial): Between Contacts and Coil | 2,500 V (2 x 10µs) (Telcordia) |
Expected Life: Mechanical | Min. 108 (at 180 cpm) |
Expected Life: Electrical | Min. 105 (2 A 30 V DC resistive), Min. 2 x 105 (1 A 30 V DC resistive), Min. 105 (0.5 A 125 V AC resistive) (at 20 cpm) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F, Max. –40 to +70°C (2A) Max. –40 to +158°F (2A) Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Height (mm) | 5.6 |
Weight (Typ.) | Approx. 2 g .071 oz |
Packing Quantity; Inner Carton (Pcs.) | 500 |
Packing Quantity; Outer Carton (Pcs.) | 1000 |
Relay, Signal, Dpdt, 30Vdc, 2A | Newark Electronics |
Relay Signal DPDT 125VAC 3VDC Solder Surface Mount T/R | Avnet America |
Signal RelayTQ relay | Panasonic Electronic Components TQ2SA-3V-Z | RS Americas |
SIGNAL RELAY 3V 2A 2CO SMT | TTI Europe |
Where can I find additional details, specifications and documents for a TQ2SA-3V-Z?
Additional datasheets, footprints and schematics for TQ2SA-3V-Z are listed on our Part Details page. You can also find images and similar parts to TQ2SA-3V-Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TQ2SA-3V-Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TQ2SA-3V-Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TQ2SA-3V-Z fall under?
The TQ2SA-3V-Z is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > TQ Series Relays.
Can I view similar or alternative parts?
You can view similar parts to TQ2SA-3V-Z when available in the TQ Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TQ2SA-3V-Z you can contact the distributor directly for product support, shipping queries etc.
Is the TQ2SA-3V-Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TQ2SA-3V-Z have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for TQ2SA-3V-Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TQ2SA-3V-Z often in real-time on the comparison pages.
What if I can't find stock of TQ2SA-3V-Z?
You can fill out our help required form which you can use to request a quote for TQ2SA-3V-Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.