Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.65
|
2,507
in stock
|
Buy Now | |
TTI Europe
from US$1.28
|
9,550
in stock
|
Buy Now | |
Relay Specialties
from US$2.32
|
1,945
in stock
|
Buy Now | |
Schukat Electronic
from US$1.94
|
1,345
in stock
|
Buy Now | |
Newark Electronics
from US$2.40
|
689
in stock
|
Buy Now | |
element14
from US$2.54
|
689
in stock
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now | |
RS Americas
from US$2.88
|
-
|
Buy Now | |
Distrelec
from US$2.13
|
-
|
Buy Now | |
Farnell
from US$1.81
|
-
|
Buy Now |
Terminal Type | Surface-mount terminal |
---|---|
Contact Type | Standard type |
Operating Function | Single side stable type |
Rated Operating Power | 200mW |
Coil Voltage | 24V DC |
Surface-Mount Terminal Type | SA type |
Packing Quantity | Tube packing |
Protective Construction | Sealed Type |
Contact Mechanism | B.B.M |
Contact Arrangement | 2 Form C |
Contact Material | AgNi type+Au clad |
Pick-Up Voltage | 75%V or less of nominal voltage (Initial) |
Input side: Drop-out Voltage | 10%V or more of nominal voltage (Initial) |
Nominal Switching Capacity (Resistive Load) | 2 A 30 V DC, 0.5 A 125 V AC |
Max. Switching Current | 2 A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 1,500 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Contact-Contact) (Initial) | 1,500 Vrms for 1min. (Detection current: 10mA.) |
Surge Breakdown Voltage (Initial): Between Open Contacts | 1,500 V (10 x 160µs) (FCC Part 68) |
Surge Breakdown Voltage (Initial): Between Contacts and Coil | 2,500 V (2 x 10µs) (Telcordia) |
Expected Life: Mechanical | Min. 108 (at 180 cpm) |
Expected Life: Electrical | Min. 105 (2 A 30 V DC resistive), Min. 2 x 105 (1 A 30 V DC resistive), Min. 105 (0.5 A 125 V AC resistive) (at 20 cpm) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F, Max. –40 to +70°C (2A) Max. –40 to +158°F (2A) Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Height (mm) | 5.6 |
Weight (Typ.) | Approx. 2 g .071 oz |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 1000 |
SIGNAL RELAY 24V 2A 2CO SMT | TTI Europe |
SMT relay,DPDT, 1A 24Vdc | RS |
Signal Relay, 24 VDC, 2 ASMT, 2C DPDT2C DPDT, Single side stable | Relay Specialties |
SMD Relay DPDT 2A 24V 2880R | Schukat Electronic |
Relay, Signal, Dpdt, 30Vdc, 2A | Newark Electronics |
RELAY, SIGNAL, DPDT, 30VDC, 2A | element14 |
Relay Signal DPDT 125VAC 24VDC Solder Surface Mount Tube | Avnet America |
Relay, E-Mech, DPDT-NO/NC, Cur-Rtg 2A, Ctrl-V 24DC, Vol-Rtg 125/220AC/DC | Panasonic Electronic Components TQ2SA-24V | RS Americas |
Panasonic Signal Relay TQ SMD, 2CO, DC, 24V, 1A, 2.88kOhm | Distrelec |
Where can I find additional details, specifications and documents for a TQ2SA-24V?
Additional datasheets, footprints and schematics for TQ2SA-24V are listed on our Part Details page. You can also find images and similar parts to TQ2SA-24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TQ2SA-24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TQ2SA-24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TQ2SA-24V fall under?
The TQ2SA-24V is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > TQ Series Relays.
Can I view similar or alternative parts?
You can view similar parts to TQ2SA-24V when available in the TQ Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TQ2SA-24V you can contact the distributor directly for product support, shipping queries etc.
Is the TQ2SA-24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TQ2SA-24V have stock available?
Authorised distributors including TTI Europe, RS, Relay Specialties, Schukat Electronic and Newark Electronics have stock available or on a lead time for TQ2SA-24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TQ2SA-24V often in real-time on the comparison pages.
What if I can't find stock of TQ2SA-24V?
You can fill out our help required form which you can use to request a quote for TQ2SA-24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.