Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.59
|
54
in stock
|
Buy Now | |
TTI Europe
from US$1.28
|
12,500
in stock
|
Buy Now | |
RS
from US$3.26
|
1,348
in stock
|
Buy Now | |
Schukat Electronic
from US$3.17
|
200
in stock
|
Buy Now | |
element14
from US$3.26
|
54
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
-
|
Buy Now | |
Avnet America
from US$1.95
|
-
|
Buy Now | |
RS Americas
from US$2.79
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal Type | Standard PC board terminal |
---|---|
Contact Type | Standard type |
Operating Function | 2 coil latching type |
Rated Operating Power | 200mW |
Coil Voltage | 3V DC |
Packing Quantity | Tube packing |
Protective Construction | Sealed Type |
Contact Mechanism | B.B.M |
Contact Arrangement | 2 Form C |
Contact Material | Ag+Au clad |
Nominal Switching Capacity (Resistive Load) | 1 A 30 V DC, 0.5 A 125 V AC |
Max. Switching Current | 1 A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 750 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Contact-Contact) (Initial) | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Surge Breakdown Voltage (Initial): Between Open Contacts | 1,500 V (10 x 160µs) (FCC Part 68) |
Expected Life: Mechanical | Min. 108 (at 180 cpm) |
Expected Life: Electrical | Min. 2 x 105 (1 A 30 V DC resistive) (at 20 cpm) Min. 105 (0.5 A 125 V AC resistive) (at 20 cpm) |
Conditions | Ambient temperature: –40 to +70°C –40 to +158°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Height (mm) | 5 |
Weight (Typ.) | Approx. 1.5 g .053 oz |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 1000 |
Set Voltage | 75%V or less of nominal voltage (Initial) |
Reset Voltage | 75%V or less of nominal voltage (Initial) |
SIGNAL RELAY 3V 1A 2CO THT | TTI Europe |
Signal-Relay, 2-Form-C, 2 coil latching, | RS |
Relay DPDT 1A 3V 45R 2-latching | Schukat Electronic |
RELAY, SIGNAL, DPDT, 30VDC, 1A | element14 |
Relay, Signal, Dpdt, 30Vdc, 1A | Newark Electronics |
Electromechanical Relay DPDT 1A 3VDC 45Ohm Through Hole | Avnet America |
TQ Relay (Self-clinch 2-coil latch) | Panasonic Electronic Components TQ2-L2-3V | RS Americas |
Signal Relay, 3 VDC, 1 APC Board, 2C DPDT2C DPDT, 2 coil latching | Relay Specialties |
Where can I find additional details, specifications and documents for a TQ2-L2-3V?
Additional datasheets, footprints and schematics for TQ2-L2-3V are listed on our Part Details page. You can also find images and similar parts to TQ2-L2-3V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TQ2-L2-3V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TQ2-L2-3V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TQ2-L2-3V fall under?
The TQ2-L2-3V is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > TQ Series Relays.
Can I view similar or alternative parts?
You can view similar parts to TQ2-L2-3V when available in the TQ Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TQ2-L2-3V you can contact the distributor directly for product support, shipping queries etc.
Is the TQ2-L2-3V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TQ2-L2-3V have stock available?
Authorised distributors including TTI Europe, RS, Schukat Electronic, element14 and Farnell have stock available or on a lead time for TQ2-L2-3V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TQ2-L2-3V often in real-time on the comparison pages.
What if I can't find stock of TQ2-L2-3V?
You can fill out our help required form which you can use to request a quote for TQ2-L2-3V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.