Status: | Unknown |
---|---|
Series: | TQ Series |
RoHS: | Unknown |
No distributors results available
Coil Voltage | 24VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | TQ Series |
Relay Mounting | Through Hole |
Coil Type | Latching Dual Coil |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 30V |
Contact Material | Gold |
Coil Resistance | 1.92kohm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CSA |
Approval Category | UL Recognised |
Approvals & Standards | CSA UL |
Coil Current | 12.5mA |
Coil Operating Lower Percent Limit | 75% |
Coil Operating Upper Percent Limit | 130% |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 500mA |
Contact Current DC Max | 1A |
Contact Current Max | 2A |
Contact Current Min | 10µA |
Contact Voltage AC Max | 125V |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 30V |
DC Coil Power | 140mW |
Dielectric Voltage Coil to Contact | 1000VAC |
Dielectric Voltage Contact to Contact | 1000VAC |
External Depth | 4.75mm |
External Height | 14mm |
External Length / Height | 14mm |
External Width | 9mm |
Insulation Resistance | 1000Mohm |
Where can I find additional details, specifications and documents for a TQ2-L2-24VDC?
Additional datasheets, footprints and schematics for TQ2-L2-24VDC are listed on our Part Details page. You can also find images and similar parts to TQ2-L2-24VDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TQ2-L2-24VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TQ2-L2-24VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TQ2-L2-24VDC fall under?
The TQ2-L2-24VDC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to TQ2-L2-24VDC when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TQ2-L2-24VDC you can contact the distributor directly for product support, shipping queries etc.
Is the TQ2-L2-24VDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TQ2-L2-24VDC have stock available?
There is no stock from authorised distributors for TQ2-L2-24VDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TQ2-L2-24VDC often in real-time on the comparison pages.
What if I can't find stock of TQ2-L2-24VDC?
You can fill out our help required form which you can use to request a quote for TQ2-L2-24VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.