Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal Type | Self-clinching terminal |
---|---|
Contact Type | Standard type |
Operating Function | Single side stable type |
Rated Operating Power | 140mW |
Coil Voltage | 12V DC |
Packing Quantity | Tube packing |
Protective Construction | Sealed Type |
Contact Mechanism | B.B.M |
Contact Arrangement | 2 Form C |
Contact Material | Ag+Au clad |
Pick-Up Voltage | 75%V or less of nominal voltage (Initial) |
Input side: Drop-out Voltage | 10%V or more of nominal voltage (Initial) |
Nominal Switching Capacity (Resistive Load) | 1 A 30 V DC, 0.5 A 125 V AC |
Max. Switching Current | 1 A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 750 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Contact-Contact) (Initial) | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Surge Breakdown Voltage (Initial): Between Open Contacts | 1,500 V (10 x 160µs) (FCC Part 68) |
Expected Life: Mechanical | Min. 108 (at 180 cpm) |
Expected Life: Electrical | Min. 2 x 105 (1 A 30 V DC resistive) (at 20 cpm) Min. 105 (0.5 A 125 V AC resistive) (at 20 cpm) |
Conditions | Ambient temperature: –40 to +70°C –40 to +158°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Height (mm) | 5 |
Weight (Typ.) | Approx. 1.5 g .053 oz |
Packing Quantity; Inner Carton (Pcs.) | 50 |
Packing Quantity; Outer Carton (Pcs.) | 1000 |
Relay, Signal, Dpdt, 30Vdc, 1A | Newark Electronics |
Relay Signal DPDT 125VAC 12VDC PC Pin Through Hole Tube | Avnet America |
RELAY TELECOM DPDT 1A 12V | Panasonic Electronic Components TQ2H-12V | RS Americas |
Signal Relay, 12 VDC, 1 APCB(Self-clinching), 2C DPDT2C DPDT, Single side stable | Relay Specialties |
Where can I find additional details, specifications and documents for a TQ2H-12V?
Additional datasheets, footprints and schematics for TQ2H-12V are listed on our Part Details page. You can also find images and similar parts to TQ2H-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TQ2H-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TQ2H-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TQ2H-12V fall under?
The TQ2H-12V is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > TQ Series Relays.
Can I view similar or alternative parts?
You can view similar parts to TQ2H-12V when available in the TQ Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TQ2H-12V you can contact the distributor directly for product support, shipping queries etc.
Is the TQ2H-12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TQ2H-12V have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Relay Specialties have stock available or on a lead time for TQ2H-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TQ2H-12V often in real-time on the comparison pages.
What if I can't find stock of TQ2H-12V?
You can fill out our help required form which you can use to request a quote for TQ2H-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.