Status: | Unknown |
---|---|
Series: | TQ Series |
RoHS: | Unknown |
Prices starting from US$1.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.30
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
296
in stock
|
Buy Now | |
element14
from US$1.96
|
246
in stock
|
Buy Now | |
Farnell
from US$2.61
|
246
in stock
|
Buy Now | |
RS Americas
from US$3.22
|
108
in stock
|
Buy Now | |
Chip One Stop
from US$1.45
|
23
in stock
|
Buy Now | |
Avnet America
from US$1.54
|
-
|
Buy Now | |
TTI Europe
from US$1.63
|
-
|
Buy Now | |
Relay Specialties
from US$1.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Coil Voltage | 4.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | TQ Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Relay, Signal, Dpdt, 30Vdc, 1A | Newark Electronics |
RELAY, SIGNAL, DPDT, 30VDC, 1A | element14 |
Relay Low Profile 2 Form C 140 mW (Nom.) Gold-Clad Silver | Panasonic Electronic Components TQ2-4.5V | RS Americas |
Relay | RS |
Electromechanical Relay DPDT 1A 4.5VDC 144.6Ohm Through Hole | Avnet America |
SIGNAL RELAY 4.5V 1A 2CO THT | TTI Europe |
Signal Relay, 4.5 VDC, 1 APC Board, 2C DPDT2C DPDT, Single side stable | Relay Specialties |
Where can I find additional details, specifications and documents for a TQ2-4.5V?
Additional datasheets, footprints and schematics for TQ2-4.5V are listed on our Part Details page. You can also find images and similar parts to TQ2-4.5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TQ2-4.5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TQ2-4.5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TQ2-4.5V fall under?
The TQ2-4.5V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to TQ2-4.5V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TQ2-4.5V you can contact the distributor directly for product support, shipping queries etc.
Is the TQ2-4.5V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TQ2-4.5V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Chip One Stop have stock available or on a lead time for TQ2-4.5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TQ2-4.5V often in real-time on the comparison pages.
What if I can't find stock of TQ2-4.5V?
You can fill out our help required form which you can use to request a quote for TQ2-4.5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.