Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPSM84A21 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board TPSM84A21 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
EVAL BOARD, SYNCHRONOUS BUCK CONVERTER | element14 |
TPSM84A21 10A SWIFT&trade | Texas Instruments |
Where can I find additional details, specifications and documents for a TPSM84A21EVM-808?
Additional datasheets, footprints and schematics for TPSM84A21EVM-808 are listed on our Part Details page. You can also find images and similar parts to TPSM84A21EVM-808 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSM84A21EVM-808 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSM84A21EVM-808 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSM84A21EVM-808 fall under?
The TPSM84A21EVM-808 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPSM84A21EVM-808 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSM84A21EVM-808 you can contact the distributor directly for product support, shipping queries etc.
Is the TPSM84A21EVM-808 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSM84A21EVM-808 have stock available?
Authorised distributors including element14, Texas Instruments and Farnell have stock available or on a lead time for TPSM84A21EVM-808.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSM84A21EVM-808 often in real-time on the comparison pages.
What if I can't find stock of TPSM84A21EVM-808?
You can fill out our help required form which you can use to request a quote for TPSM84A21EVM-808 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.