Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 17V |
No. of Outputs | 1 Output |
DC / DC Converter IC Case | QFM |
No. of Pins | 24Pins |
Output Current | 4A |
Output Voltage Min | 600mV |
Output Voltage Max | 10V |
Switching Frequency | 1.6MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 105°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
4.5V to 17V Input, 0.6V-10V Output, 4A Power Module in Compact 7.5x7.5mm Footprint | Texas Instruments |
Dc/Dc Conv, Pol, Buck, 1.6Mhz, Qfm-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a TPSM84424MOLR .?
Additional datasheets, footprints and schematics for TPSM84424MOLR . are listed on our Part Details page. You can also find images and similar parts to TPSM84424MOLR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSM84424MOLR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSM84424MOLR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSM84424MOLR . fall under?
The TPSM84424MOLR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPSM84424MOLR . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSM84424MOLR . you can contact the distributor directly for product support, shipping queries etc.
Is the TPSM84424MOLR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSM84424MOLR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPSM84424MOLR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSM84424MOLR . often in real-time on the comparison pages.
What if I can't find stock of TPSM84424MOLR .?
You can fill out our help required form which you can use to request a quote for TPSM84424MOLR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.