Status: | Unknown |
---|---|
Series: | TPS2000B Series |
RoHS: | Unknown |
Prices starting from US$441.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$446.79
|
2
in stock
|
Buy Now | |
RS Americas
from US$449.00
|
1
in stock
|
Buy Now | |
Distrelec
from US$441.25
|
1
in stock
|
Buy Now | |
Farnell
from US$446.79
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$449.00
|
-
|
Buy Now | |
Rapid Electronics
from US$446.79
|
-
|
Buy Now | |
TestEquity
from US$446.79
|
-
|
Buy Now |
Battery Technology | Lithium Ion |
---|---|
For Use With | Tektronix TPS2000 Digital Storage Oscilloscopes |
Product Range | TPS2000B Series |
Accessory Type | Spare Battery |
Battery Capacity | 2.4Ah |
Weight | 470g |
Rechargeable Li-ion oscilloscope battery | RS |
Battery, For TPS Series Oscilloscopes, TPS Series | Tektronix TPSBAT | RS Americas |
Tektronix Li-Ion Battery - Tektronix TPS2000B Series | Distrelec |
BATTERIE POUR OSCILLOSCOPE | Farnell |
Lithium-Ion Battery, 10V | Newark Electronics |
Tektronix TPSBAT Replacement Battery for TPS Series | Rapid Electronics |
Where can I find additional details, specifications and documents for a TPSBAT?
Additional datasheets, footprints and schematics for TPSBAT are listed on our Part Details page. You can also find images and similar parts to TPSBAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPSBAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPSBAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPSBAT fall under?
The TPSBAT is listed under Test Equipment > Test Equipment Accessories > Replacement Batteries - Test Equipment.
Can I view similar or alternative parts?
You can view similar parts to TPSBAT when available in the Replacement Batteries - Test Equipment range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPSBAT you can contact the distributor directly for product support, shipping queries etc.
Is the TPSBAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPSBAT have stock available?
Authorised distributors including RS, RS Americas, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for TPSBAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPSBAT often in real-time on the comparison pages.
What if I can't find stock of TPSBAT?
You can fill out our help required form which you can use to request a quote for TPSBAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.