TPS92691EVM-001 . Development Boards & Evaluation Kits by Texas Instruments

EVAL BOARD TPS92691 LED DRIVER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$49.00

Distributor Stock
Logo for Farnell
Farnell
from US$68.90
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$49.00
72
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$63.89
-
Buy Now
Logo for element14
element14
from US$67.92
-
Buy Now

Specifications

Silicon Manufacturer -
Silicon Core Number -
Kit Application Type -
Application Sub Type -
Kit Contents Eval Board TPS92691
Product Range -
SVHC No SVHC (27-Jun-2018)
Device Topology SEPIC
Dimming Control Type PWM
Input Voltage Max 40V
Input Voltage Min 4.5V
No. of Outputs 1Outputs
Output Current 300mA
Output Voltage 40V

Alternative Descriptions

TPS92691 SEPIC LED Driver Evaluation Board | Texas Instruments
Eval Board, Tps92691 Led Driver | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS92691EVM-001 .?

Additional datasheets, footprints and schematics for TPS92691EVM-001 . are listed on our Part Details page. You can also find images and similar parts to TPS92691EVM-001 . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS92691EVM-001 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS92691EVM-001 . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS92691EVM-001 . fall under?

The TPS92691EVM-001 . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.

Can I view similar or alternative parts?

You can view similar parts to TPS92691EVM-001 . when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS92691EVM-001 . you can contact the distributor directly for product support, shipping queries etc.

Is the TPS92691EVM-001 . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS92691EVM-001 . have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS92691EVM-001 ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS92691EVM-001 . often in real-time on the comparison pages.

What if I can't find stock of TPS92691EVM-001 .?

You can fill out our help required form which you can use to request a quote for TPS92691EVM-001 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay