Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Buck (Step Down) |
---|---|
No. of Outputs | 1Outputs |
Output Current | 450mA |
Output Voltage | 34V |
Input Voltage Min | 4.5V |
Input Voltage Max | 36V |
Core Chip | TPS92550 |
Dimming Control Type | Analogue PWM |
Kit Contents | Eval Module TPS92550 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Topology | Buck (Step Down) |
TPS92550EVM Evaluation Module | Texas Instruments |
Tps92550Evm/Nopb Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a TPS92550EVM/NOPB?
Additional datasheets, footprints and schematics for TPS92550EVM/NOPB are listed on our Part Details page. You can also find images and similar parts to TPS92550EVM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS92550EVM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS92550EVM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS92550EVM/NOPB fall under?
The TPS92550EVM/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS92550EVM/NOPB when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS92550EVM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the TPS92550EVM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS92550EVM/NOPB have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS92550EVM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS92550EVM/NOPB often in real-time on the comparison pages.
What if I can't find stock of TPS92550EVM/NOPB?
You can fill out our help required form which you can use to request a quote for TPS92550EVM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.