TPS92512HVDGQT . Part Information
Details for TPS92512HVDGQT . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs
Part Downloads


Part Specifications
Device Topology | Buck (Step Down) |
Input Voltage Min | 4.5V |
Input Voltage Max | 60V |
Output Voltage Max | 58V |
Output Current Max | 2.5A |
Switching Frequency | 2MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | MSOP PowerPAD |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Output Current | 2.5A |
Output Voltage | 58V |
Alternative Part Descriptions
- Buck DC-DC LED Driver 60V 2.5A VSSOP10 | RS Components
- LED DRIVER, BUCK, 557KHZ, HVSSOP-10; Device Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:60V; Output Voltage Max:58V; Output Current Max:2.5A; Switching Frequency:2MHz; No. of Outputs:1Outputs; IC RoHS Compliant: Yes | Newark Electronics
- 65-V 2.5-A buck current regulator for LED lighting | Texas Instruments
Viewing Distributors for TPS92512HVDGQT .
Loading...
Loading Results for TPS92512HVDGQT .