TPS92411EVM-001 Development Boards & Evaluation Kits by Texas Instruments

EVAL BOARD TPS92411 DIRECT DRIVE SWITCH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$75.00

Distributor Stock
Logo for Farnell
Farnell
from US$105.22
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$75.00
27
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$97.79
-
Buy Now
Logo for element14
element14
from US$103.90
-
Buy Now

Specifications

Device Topology Linear
No. of Outputs 3Outputs
Output Current 350mA
Output Voltage 80V
Input Voltage Min 90VAC
Input Voltage Max 135VAC
Core Chip TPS92411
Dimming Control Type Phase
Kit Contents Eval Board TPS92411
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

TPS92411 Floating Switch evaluation board module for 120VAC Linear Direct Drive of LEDs | Texas Instruments
Eval Board, Tps92411 Direct Drive Switch | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a TPS92411EVM-001?

Additional datasheets, footprints and schematics for TPS92411EVM-001 are listed on our Part Details page. You can also find images and similar parts to TPS92411EVM-001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for TPS92411EVM-001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS92411EVM-001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does TPS92411EVM-001 fall under?

The TPS92411EVM-001 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.

Can I view similar or alternative parts?

You can view similar parts to TPS92411EVM-001 when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the TPS92411EVM-001 you can contact the distributor directly for product support, shipping queries etc.

Is the TPS92411EVM-001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for TPS92411EVM-001 have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for TPS92411EVM-001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for TPS92411EVM-001 often in real-time on the comparison pages.

What if I can't find stock of TPS92411EVM-001?

You can fill out our help required form which you can use to request a quote for TPS92411EVM-001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay