Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.46
|
10,850
in stock
|
Buy Now |
Device Topology | Flyback |
---|---|
Input Voltage Min | 9V |
Input Voltage Max | 20V |
Output Voltage Max | 60V |
Output Current Max | 2A |
Switching Frequency | 133kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 9221 |
Dimming Control Type | Analogue |
Input Voltage | 9V to 20V |
LED Driver Application | Commercial Troffers Downlights LED Lighting |
Operating Temperature Range | -40°C to +125°C |
Output Current | 3A |
Topology | Flyback |
Constant-On Time Driver Controller with Cascoded MOSFET for LED Lighting | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS92210D?
Additional datasheets, footprints and schematics for TPS92210D are listed on our Part Details page. You can also find images and similar parts to TPS92210D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS92210D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS92210D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS92210D fall under?
The TPS92210D is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to TPS92210D when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS92210D you can contact the distributor directly for product support, shipping queries etc.
Is the TPS92210D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS92210D have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS92210D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS92210D often in real-time on the comparison pages.
What if I can't find stock of TPS92210D?
You can fill out our help required form which you can use to request a quote for TPS92210D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.