Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.99
|
63,750
in stock
|
Buy Now |
DC / DC Converter Type | - |
---|---|
Input Voltage Min | 2.3V |
Input Voltage Max | 4.8V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | µSIP |
No. of Pins | 8Pins |
Output Current | 600mA |
Output Voltage Nom. | 1.86V |
Switching Frequency | 5.45MHz |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Fixed Output Voltage Nom. | 1.86V |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Type | Fixed |
Output Voltage | 1.86V |
Primary Input Voltage | 4.8V |
600mA Fully Integrated, Low Noise Step-Down Converter in MicroSiP™ Package | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS82670SIPT?
Additional datasheets, footprints and schematics for TPS82670SIPT are listed on our Part Details page. You can also find images and similar parts to TPS82670SIPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS82670SIPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS82670SIPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS82670SIPT fall under?
The TPS82670SIPT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to TPS82670SIPT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS82670SIPT you can contact the distributor directly for product support, shipping queries etc.
Is the TPS82670SIPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS82670SIPT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS82670SIPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS82670SIPT often in real-time on the comparison pages.
What if I can't find stock of TPS82670SIPT?
You can fill out our help required form which you can use to request a quote for TPS82670SIPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.