Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$20.00
|
25
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | TPS81256 |
Kit Application Type | Power Management |
Application Sub Type | Step Up DC / DC Converter |
Kit Contents | Evaluation Board TPS81256 User Guide |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Portable Power Applications for Mobile Phones |
3W High-Efficiency Step-up Converter in MicroSiP&trade | Texas Instruments |
Where can I find additional details, specifications and documents for a TPS81256EVM-121?
Additional datasheets, footprints and schematics for TPS81256EVM-121 are listed on our Part Details page. You can also find images and similar parts to TPS81256EVM-121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS81256EVM-121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS81256EVM-121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS81256EVM-121 fall under?
The TPS81256EVM-121 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TPS81256EVM-121 when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS81256EVM-121 you can contact the distributor directly for product support, shipping queries etc.
Is the TPS81256EVM-121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS81256EVM-121 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for TPS81256EVM-121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS81256EVM-121 often in real-time on the comparison pages.
What if I can't find stock of TPS81256EVM-121?
You can fill out our help required form which you can use to request a quote for TPS81256EVM-121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.