Status: | ACTIVE |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Fixed output options(V) | 0 |
---|---|
Output options | Adjustable Output |
Rating | Space |
Vout(Min)(V) | 0.8 |
Radiation, TID(Typ)(krad) | 100 |
Operating temperature range(C) | -55 to 125,25 to 25 |
Vin(Min)(V) | 1.5 |
Vin(Max)(V) | 7 |
Output capacitor type | Ceramic |
PSRR @ 100 KHz(dB) | 25 |
Noise(uVrms) | 20 |
Iq(Typ)(mA) | 7 |
Thermal Resistance θJA(°C/W) | 75.4 |
Regulated outputs(#) | 1 |
Radiation, SEL(MeV.cm2/mg) | 85 |
Package size | mm2:W x L (PKG) : See datasheet (CFP) |
Vout(Max)(V) | 6.65 |
Features | Enable,Soft Start,Power Good,Adjustable Current Limit,Current Sense |
Accuracy(%) | 2 |
Iout(Max)(A) | 3 |
Vdo(Typ)(mV) | 210 |
Package Group | CFP|16 |
Where can I find additional details, specifications and documents for a TPS7H1101A-SP?
Additional datasheets, footprints and schematics for TPS7H1101A-SP are listed on our Part Details page. You can also find images and similar parts to TPS7H1101A-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TPS7H1101A-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TPS7H1101A-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TPS7H1101A-SP fall under?
The TPS7H1101A-SP is listed under Semiconductors > Analog and Mixed-Signal > Power management > Linear regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to TPS7H1101A-SP when available in the Linear regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TPS7H1101A-SP you can contact the distributor directly for product support, shipping queries etc.
Is the TPS7H1101A-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TPS7H1101A-SP have stock available?
There is no stock from authorised distributors for TPS7H1101A-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TPS7H1101A-SP often in real-time on the comparison pages.
What if I can't find stock of TPS7H1101A-SP?
You can fill out our help required form which you can use to request a quote for TPS7H1101A-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.